Panasonic Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic ERJ-T06J1R5V

Description
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes
Description
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti-Pulse Chip Resistor 0805, part number 08N2229, is a thick film chip resistor with dimensions of 2.00 mm x 1.25 mm and a power rating of 0.25W. It features a metal glaze resistive element and is constructed with an alumina substrate, resin protective coating, and nickel and tin plating for terminations. The operating temperature range is from -55°C to 155°C, with a maximum rated continuous working voltage of 150V and a maximum overload voltage of 200V. The resistance tolerance is ±5%, and it is available in a resistance range from 1.0 ohm to 1.0M ohm (E-24 series). This component is RoHS compliant and comes in tape packaging with 5000 pieces per reel, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Anti-Pulse Chip Resistor 0805, part number 08N2229, is a thick film chip resistor with dimensions of 2.00 mm x 1.25 mm and a power rating of 0.25W. It features a metal glaze resistive element and is constructed with an alumina substrate, resin protective coating, and nickel and tin plating for terminations. The operating temperature range is from -55°C to 155°C, with a maximum rated continuous working voltage of 150V and a maximum overload voltage of 200V. The resistance tolerance is ±5%, and it is available in a resistance range from 1.0 ohm to 1.0M ohm (E-24 series). This component is RoHS compliant and comes in tape packaging with 5000 pieces per reel, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic - 08N2229 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic
08N2229
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic 08N2229
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes

Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-T06J1R5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-T06J1R5V
Chip Resistor - Surface Mount ERJ-T06J1R5V
RES SMD 1.5 OHM 5% 1/4W 0805

RES SMD 1.5 OHM 5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 08N2229 ERJ-T06J1R5V
Product Name Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 0805
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details