RES SMD 1.6K OHM 5% 1/4W 0805
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-T06J162V | 51W2634 |
| Product Name | Chip Resistor - Surface Mount | Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 1600 ohms | |
| Tolerance | 5 +/- % | |
| Power Rating | 0.2500 watts |