Panasonic Chip Resistor - Surface Mount ERJ-T06J131V

Description
RES SMD 130 OHM 5% 1/4W 0805
Datasheet
Description
RES SMD 130 OHM 5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-T06J131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-T06J131V
Chip Resistor - Surface Mount ERJ-T06J131V
RES SMD 130 OHM 5% 1/4W 0805

RES SMD 130 OHM 5% 1/4W 0805

Supplier's Site Datasheet
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic - 51W2628 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic
51W2628
Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic 51W2628
Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes

Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-T06J131V 51W2628
Product Name Chip Resistor - Surface Mount Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 130 ohms
Tolerance 5 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details