Anti-Pulse Chip Resistor 0805 RoHS Compliant: Yes
RES SMD 110 OHM 5% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 51W2623 | ERJ-T06J111V |
| Product Name | Anti-Pulse Chip Resistor 0805 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0805 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |