Panasonic Chip Resistor - Surface Mount ERJ-T06J100V

Description
RES SMD 10 OHM 5% 1/4W 0805
Datasheet
Description
RES SMD 10 OHM 5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-T06J100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-T06J100V
Chip Resistor - Surface Mount ERJ-T06J100V
RES SMD 10 OHM 5% 1/4W 0805

RES SMD 10 OHM 5% 1/4W 0805

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.25W, 0805, Reel; Resistance Panasonic - 01X1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.25W, 0805, Reel; Resistance Panasonic
01X1459
Res, Thick Film, 10R, 5%, 0.25W, 0805, Reel; Resistance Panasonic 01X1459
RES, THICK FILM, 10R, 5%, 0.25W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.25W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-T06J100V 01X1459
Product Name Chip Resistor - Surface Mount Res, Thick Film, 10R, 5%, 0.25W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details