Panasonic Chip Resistor - Surface Mount ERJ-S1TJ682U

Description
RES SMD 6.8K OHM 5% 1W 2512
Datasheet
Description
RES SMD 6.8K OHM 5% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TJ682U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TJ682U
Chip Resistor - Surface Mount ERJ-S1TJ682U
RES SMD 6.8K OHM 5% 1W 2512

RES SMD 6.8K OHM 5% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic - 51W1162 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
51W1162
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic 51W1162
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S1TJ682U 51W1162
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers