RES 3.9 OHM 5% 1W 2512 SMD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-S1TJ3R9U |
| Product Name | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3.9 ohms |