RES SMD 2.2 OHM 5% 1W 2512
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-S1TJ2R2U | 51W1092 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512 |
| Resistance Range | 2.2 ohms | |
| Tolerance | 5 +/- % |