Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes
RES SMD 16K OHM 5% 1W 2512
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 51W1085 | ERJ-S1TJ163U |
| Product Name | Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS |