Panasonic Chip Resistor - Surface Mount ERJ-S1TF9101U

Description
RES SMD 9.1K OHM 1% 1W 2512
Datasheet
Description
RES SMD 9.1K OHM 1% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TF9101U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TF9101U
Chip Resistor - Surface Mount ERJ-S1TF9101U
RES SMD 9.1K OHM 1% 1W 2512

RES SMD 9.1K OHM 1% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic - 51W1038 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
51W1038
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic 51W1038
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TF9101U 51W1038
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9100 ohms
Tolerance 1 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details