Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes
RES SMD 715K OHM 1% 1W 2512
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 51W0980 | ERJ-S1TF7153U |
| Product Name | Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 | |
| Standards and Certifications | RoHS |