Panasonic Chip Resistor - Surface Mount ERJ-S1TF4992U

Description
RES SMD 49.9K OHM 1% 1W 2512
Datasheet
Description
RES SMD 49.9K OHM 1% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TF4992U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TF4992U
Chip Resistor - Surface Mount ERJ-S1TF4992U
RES SMD 49.9K OHM 1% 1W 2512

RES SMD 49.9K OHM 1% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic - 51W0884 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
51W0884
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic 51W0884
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TF4992U 51W0884
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 49900 ohms
Tolerance 1 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details