Panasonic SMD 22 Ohm 1W Resistor ERJ-S1TF22R0U

Description
2512 22 Ohm 1% 1W SMD Chip Resistor Product overview: ERJ-S1TF22R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF22R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 22 Ohm 1% 1W SMD Chip Resistor Product overview: ERJ-S1TF22R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF22R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 Ohm 1W Resistor - 52-ERJ-S1TF22R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 1W Resistor
52-ERJ-S1TF22R0U
SMD 22 Ohm 1W Resistor 52-ERJ-S1TF22R0U
2512 22 Ohm 1% 1W SMD Chip Resistor Product overview: ERJ-S1TF22R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF22R0U can be used for catalog matching and distributor lookup.

2512 22 Ohm 1% 1W SMD Chip Resistor Product overview: ERJ-S1TF22R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF22R0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-S1TF22R0U
1036976-ERJ-S1TF22R0U
Chip Resistor - Surface Mount - ERJ-S1TF22R0U 1036976-ERJ-S1TF22R0U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036976-ERJ-S1TF22R0 U Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 22 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036976-ERJ-S1TF22R0U
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 22
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic - 51W0666 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
51W0666
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic 51W0666
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-S1TF22R0U 1036976-ERJ-S1TF22R0U 51W0666
Product Name SMD 22 Ohm 1W Resistor Chip Resistor - Surface Mount - ERJ-S1TF22R0U Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details