Panasonic SMD 1W Resistor ERJ-S1TF1202U

Description
Res Thick Film 2512 12K Ohm 1% 1W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-S1TF1202U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF1202U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 12K Ohm 1% 1W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-S1TF1202U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF1202U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-S1TF1202U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-S1TF1202U
SMD 1W Resistor 52-ERJ-S1TF1202U
Res Thick Film 2512 12K Ohm 1% 1W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-S1TF1202U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF1202U can be used for catalog matching and distributor lookup.

Res Thick Film 2512 12K Ohm 1% 1W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-S1TF1202U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1TF1202U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-S1TF1202U
1036975-ERJ-S1TF1202U
Chip Resistor - Surface Mount - ERJ-S1TF1202U 1036975-ERJ-S1TF1202U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036975-ERJ-S1TF1202 U Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 12k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036975-ERJ-S1TF1202U
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 12k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic - 51W0532 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
51W0532
Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic 51W0532
Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2512 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-S1TF1202U 1036975-ERJ-S1TF1202U 51W0532
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - ERJ-S1TF1202U Thick Film Chip Res, Anti Sulfur, 2512 Rohs Compliant Panasonic
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details