Panasonic Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic ERJ-S1TD9310U

Description
CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic - 67AC0921 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic
67AC0921
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic 67AC0921
CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic - 66AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic
66AC8139
Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic 66AC8139
CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 1W, 2512; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0921
Product Name Chip Res, Thick Film, 931R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 931 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details