The Chip Resistor, Thick Film, 8K87, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 8.87 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for use in environments where sulfur exposure may be a concern. This resistor is compliant with RoHS standards and has a voltage rating of 200V. The 2512 package size makes it compatible with various PCB layouts. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding applications.
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm;
CHIP RES, THICK FILM, 8K87, 1W, 2512; Resistance:8.87kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC9594 |
| Product Name | Chip Res, Thick Film, 8K87, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 8870 ohms |
| Tolerance | 0.5000 +/- % |