Panasonic Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic ERJ-S1TD80R6U

Description
CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic - 67AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic
67AC2164
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic 67AC2164
CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic - 67AC0915 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic
67AC0915
Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic 67AC0915
CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 1W, 2512; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2164
Product Name Chip Res, Thick Film, 80R6, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 80.6 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details