Panasonic Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic ERJ-S1TD71R5U

Description
CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic - 65AC9349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic
65AC9349
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic 65AC9349
CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic - 66AC9583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic
66AC9583
Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic 66AC9583
CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 71R5, 1W, 2512; Resistance:71.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9349
Product Name Chip Res, Thick Film, 71R5, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 71.5 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details