2512 ANTI-SULFUR RES. , 0.5%, 63
CHIP RES, THICK FILM, 634K, 1W, 2512; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 634K, 1W, 2512; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1TD6343U | 66AC8122 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 634K, 1W, 2512; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 634000 ohms | 634000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |