CHIP RES, THICK FILM, 6K34, 1W, 2512; Resistance:6.34kohm;
CHIP RES, THICK FILM, 6K34, 1W, 2512; Resistance:6.34kohm;
2512 ANTI-SULFUR RES. , 0.5%, 6.
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC3102 | ERJ-S1TD6341U |
| Product Name | Chip Res, Thick Film, 6K34, 1W, 2512; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | |
| Resistance Range | 6340 ohms | 6340 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |