CHIP RES, THICK FILM, 619K, 1W, 2512; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 619K, 1W, 2512; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
2512 ANTI-SULFUR RES. , 0.5%, 61
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC5100 | ERJ-S1TD6193U |
| Product Name | Chip Res, Thick Film, 619K, 1W, 2512; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | |
| Resistance Range | 619000 ohms | 619000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |