Panasonic Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic ERJ-S1TD60R4U

Description
CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic - 66AC8118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic
66AC8118
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic 66AC8118
CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic - 66AC1084 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic
66AC1084
Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic 66AC1084
CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 1W, 2512; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1TD60R4U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD60R4U
Chip Resistor - Surface Mount ERJ-S1TD60R4U
2512 ANTI-SULFUR RES. , 0.5%, 60

2512 ANTI-SULFUR RES. , 0.5%, 60

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC8118 ERJ-S1TD60R4U
Product Name Chip Res, Thick Film, 60R4, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details