Panasonic Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic ERJ-S1TD6042U

Description
CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic - 67AC2151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic
67AC2151
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic 67AC2151
CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic - 66AC9575 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic
66AC9575
Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic 66AC9575
CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 1W, 2512; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2151
Product Name Chip Res, Thick Film, 60K4, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 60400 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data