Panasonic Chip Resistor - Surface Mount ERJ-S1TD5900U

Description
2512 ANTI-SULFUR RES. , 0.5%, 59
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 59
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD5900U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD5900U
Chip Resistor - Surface Mount ERJ-S1TD5900U
2512 ANTI-SULFUR RES. , 0.5%, 59

2512 ANTI-SULFUR RES. , 0.5%, 59

Supplier's Site Datasheet
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic - 66AC5097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic
66AC5097
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic 66AC5097
CHIP RES, THICK FILM, 590R, 1W, 2512; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 1W, 2512; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic - 66AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic
66AC3094
Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic 66AC3094
CHIP RES, THICK FILM, 590R, 1W, 2512; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 1W, 2512; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD5900U 66AC5097
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 590R, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 590 ohms 590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details