The Chip Resistor, Thick Film, 5K6, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 5.6 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for both reflow and flow soldering processes. This resistor is RoHS compliant and adheres to standards such as IEC 60115-8 and JIS C 5201-8. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.
2512 ANTI-SULFUR RES. , 0.5%, 5.
CHIP RES, THICK FILM, 5K6, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 5K6, 1W, 2512; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1TD5601U | 65AC9339 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 5K6, 1W, 2512; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 5600 ohms | 5600 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |