Panasonic Chip Resistor - Surface Mount ERJ-S1TD5232U

Description
2512 ANTI-SULFUR RES. , 0.5%, 52
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 52
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD5232U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD5232U
Chip Resistor - Surface Mount ERJ-S1TD5232U
2512 ANTI-SULFUR RES. , 0.5%, 52

2512 ANTI-SULFUR RES. , 0.5%, 52

Supplier's Site Datasheet
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic - 67AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic
67AC2147
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic 67AC2147
CHIP RES, THICK FILM, 52K3, 1W, 2512; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 1W, 2512; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic - 66AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic
66AC5092
Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic 66AC5092
CHIP RES, THICK FILM, 52K3, 1W, 2512; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 1W, 2512; Resistance:52.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD5232U 67AC2147
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 52K3, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 52300 ohms 52300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details