Panasonic Chip Resistor - Surface Mount ERJ-S1TD5113U

Description
2512 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD5113U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD5113U
Chip Resistor - Surface Mount ERJ-S1TD5113U
2512 ANTI-SULFUR RES. , 0.5%, 51

2512 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic - 66AC8111 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic
66AC8111
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic 66AC8111
CHIP RES, THICK FILM, 511K, 1W, 2512; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 1W, 2512; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic - 66AC3085 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic
66AC3085
Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic 66AC3085
CHIP RES, THICK FILM, 511K, 1W, 2512; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 1W, 2512; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD5113U 66AC8111
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 511K, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 511000 ohms 511000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details