The Chip Resistor, Thick Film, 475K, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 475 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for use in environments where sulfur exposure may occur. The resistor is RoHS compliant and has a voltage rating of 200V. It is compatible with both reflow and flow soldering processes, making it versatile for various assembly methods. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability.
CHIP RES, THICK FILM, 475K, 1W, 2512; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
CHIP RES, THICK FILM, 475K, 1W, 2512; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC3076 |
| Product Name | Chip Res, Thick Film, 475K, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 475000 ohms |
| Tolerance | 0.5000 +/- % |