Panasonic Chip Resistor - Surface Mount ERJ-S1TD4700U

Description
2512 ANTI-SULFUR RES. , 0.5%, 47
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD4700U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD4700U
Chip Resistor - Surface Mount ERJ-S1TD4700U
2512 ANTI-SULFUR RES. , 0.5%, 47

2512 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic - 67AC5223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic
67AC5223
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic 67AC5223
CHIP RES, THICK FILM, 470R, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic - 66AC1064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic
66AC1064
Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic 66AC1064
CHIP RES, THICK FILM, 470R, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 1W, 2512; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD4700U 67AC5223
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 470R, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details