Panasonic Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic ERJ-S1TD4643U

Description
CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic - 66AC5080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic
66AC5080
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic 66AC5080
CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic - 66AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic
66AC5081
Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic 66AC5081
CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 464K, 1W, 2512; Resistance:464kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1TD4643U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD4643U
Chip Resistor - Surface Mount ERJ-S1TD4643U
2512 ANTI-SULFUR RES. , 0.5%, 46

2512 ANTI-SULFUR RES. , 0.5%, 46

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5080 ERJ-S1TD4643U
Product Name Chip Res, Thick Film, 464K, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 464000 ohms 464000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers