Panasonic Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic ERJ-S1TD4532U

Description
CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic - 67AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic
67AC2140
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic 67AC2140
CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic - 66AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic
66AC5077
Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic 66AC5077
CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 1W, 2512; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2140
Product Name Chip Res, Thick Film, 45K3, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 45300 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details