Panasonic Chip Resistor - Surface Mount ERJ-S1TD4423U

Description
2512 ANTI-SULFUR RES. , 0.5%, 44
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD4423U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD4423U
Chip Resistor - Surface Mount ERJ-S1TD4423U
2512 ANTI-SULFUR RES. , 0.5%, 44

2512 ANTI-SULFUR RES. , 0.5%, 44

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic - 66AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic
66AC1063
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic 66AC1063
CHIP RES, THICK FILM, 442K, 1W, 2512; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 1W, 2512; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic - 66AC3071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic
66AC3071
Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic 66AC3071
CHIP RES, THICK FILM, 442K, 1W, 2512; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 1W, 2512; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD4423U 66AC1063
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 442K, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 442000 ohms 442000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details