Panasonic Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic ERJ-S1TD41R2U

Description
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic - 66AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
66AC6844
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic 66AC6844
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic - 67AC5214 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
67AC5214
Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic 67AC5214
CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41R2, 1W, 2512; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6844
Product Name Chip Res, Thick Film, 41R2, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 41.2 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers