Panasonic Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic ERJ-S1TD3920U

Description
CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic - 66AC9556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic
66AC9556
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic 66AC9556
CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic - 66AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic
66AC1054
Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic 66AC1054
CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 1W, 2512; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1TD3920U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD3920U
Chip Resistor - Surface Mount ERJ-S1TD3920U
2512 ANTI-SULFUR RES. , 0.5%, 39

2512 ANTI-SULFUR RES. , 0.5%, 39

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC9556 ERJ-S1TD3920U
Product Name Chip Res, Thick Film, 392R, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details