Panasonic Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic ERJ-S1TD3831U

Description
CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic - 66AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic
66AC3059
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic 66AC3059
CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic - 67AC5211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic
67AC5211
Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic 67AC5211
CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 1W, 2512; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3059
Product Name Chip Res, Thick Film, 3K83, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3830 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details