Panasonic Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic ERJ-S1TD36R5U

Description
CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 36R5, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 36.5 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it is suitable for both reflow and flow soldering processes. The resistor is RoHS compliant and adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B. It is also AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 2512 case size, which is compatible with various PCB layouts. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure is a concern.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 36R5, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 36.5 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it is suitable for both reflow and flow soldering processes. The resistor is RoHS compliant and adheres to reference standards IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B. It is also AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 2512 case size, which is compatible with various PCB layouts. This resistor is ideal for engineers looking for a robust solution in environments where sulfur exposure is a concern.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic - 67AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic
67AC0892
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic 67AC0892
CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic - 66AC1048 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic
66AC1048
Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic 66AC1048
CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R5, 1W, 2512; Resistance:36.5ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0892
Product Name Chip Res, Thick Film, 36R5, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 36.5 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details