Panasonic Chip Resistor - Surface Mount ERJ-S1TD3651U

Description
2512 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD3651U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD3651U
Chip Resistor - Surface Mount ERJ-S1TD3651U
2512 ANTI-SULFUR RES. , 0.5%, 3.

2512 ANTI-SULFUR RES. , 0.5%, 3.

Supplier's Site Datasheet
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic - 66AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic
66AC6840
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic 66AC6840
CHIP RES, THICK FILM, 3K65, 1W, 2512; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 1W, 2512; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic - 66AC9552 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic
66AC9552
Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic 66AC9552
CHIP RES, THICK FILM, 3K65, 1W, 2512; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 1W, 2512; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD3651U 66AC6840
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K65, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3650 ohms 3650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details