Panasonic Chip Resistor - Surface Mount ERJ-S1TD3242U

Description
2512 ANTI-SULFUR RES. , 0.5%, 32
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD3242U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD3242U
Chip Resistor - Surface Mount ERJ-S1TD3242U
2512 ANTI-SULFUR RES. , 0.5%, 32

2512 ANTI-SULFUR RES. , 0.5%, 32

Supplier's Site Datasheet
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic - 66AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic
66AC9545
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic 66AC9545
CHIP RES, THICK FILM, 32K4, 1W, 2512; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 1W, 2512; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic - 66AC8083 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic
66AC8083
Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic 66AC8083
CHIP RES, THICK FILM, 32K4, 1W, 2512; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 1W, 2512; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD3242U 66AC9545
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 32K4, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details