Panasonic Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic ERJ-S1TD3090U

Description
CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic - 66AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic
66AC1037
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic 66AC1037
CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic - 66AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic
66AC3041
Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic 66AC3041
CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 1W, 2512; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1TD3090U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD3090U
Chip Resistor - Surface Mount ERJ-S1TD3090U
2512 ANTI-SULFUR RES. , 0.5%, 30

2512 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1037 ERJ-S1TD3090U
Product Name Chip Res, Thick Film, 309R, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 309 ohms 309 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers