Panasonic Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic ERJ-S1TD3012U

Description
CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic - 66AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic
66AC1034
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic 66AC1034
CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic - 66AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic
66AC9543
Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic 66AC9543
CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 1W, 2512; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1034
Product Name Chip Res, Thick Film, 30K1, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 30100 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details