Panasonic Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic ERJ-S1TD3001U

Description
CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic - 66AC5044 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic
66AC5044
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic 66AC5044
CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic - 66AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic
66AC3040
Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic 66AC3040
CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 3K, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5044
Product Name Chip Res, Thick Film, 3K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details