Panasonic Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic ERJ-S1TD29R4U

Description
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic - 67AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
67AC0888
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic 67AC0888
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic - 66AC8075 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
66AC8075
Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic 66AC8075
CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 1W, 2512; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0888
Product Name Chip Res, Thick Film, 29R4, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 29.4 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details