Panasonic Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic ERJ-S1TD28R7U

Description
CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 28R7, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 28.7 ohms with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for a maximum voltage of 200V. This resistor is RoHS compliant and can be used in both reflow and flow soldering processes. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 28R7, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 28.7 ohms with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for a maximum voltage of 200V. This resistor is RoHS compliant and can be used in both reflow and flow soldering processes. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic - 66AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic
66AC6827
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic 66AC6827
CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic - 66AC3036 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic
66AC3036
Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic 66AC3036
CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 1W, 2512; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6827
Product Name Chip Res, Thick Film, 28R7, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 28.7 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers