Panasonic Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic ERJ-S1TD2870U

Description
CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 287R, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 287 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it is suitable for use in environments where sulfur exposure may occur, thanks to its anti-sulfurated design. The resistor is compliant with RoHS standards and has a voltage rating of 200V. It is compatible with both reflow and flow soldering processes, making it versatile for various manufacturing methods. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 287R, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 287 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it is suitable for use in environments where sulfur exposure may occur, thanks to its anti-sulfurated design. The resistor is compliant with RoHS standards and has a voltage rating of 200V. It is compatible with both reflow and flow soldering processes, making it versatile for various manufacturing methods. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic - 66AC1030 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic
66AC1030
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic 66AC1030
CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic - 66AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic
66AC1031
Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic 66AC1031
CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 1W, 2512; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1030
Product Name Chip Res, Thick Film, 287R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 287 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers