The Chip Resistor, Thick Film, 23K7, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 23.7 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it is suitable for both reflow and flow soldering processes. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The voltage rating is 200V, and it is constructed with a metal glaze thick film resistive element, ensuring durability and performance in various environmental conditions. The product is packaged in a 2512 case size, which is compatible with standard PCB layouts.
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm;
CHIP RES, THICK FILM, 23K7, 1W, 2512; Resistance:23.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC3018 |
| Product Name | Chip Res, Thick Film, 23K7, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 23700 ohms |
| Tolerance | 0.5000 +/- % |