Panasonic Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic ERJ-S1TD1502U

Description
CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic - 66AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic
66AC6804
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic 66AC6804
CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic - 65AC7904 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic
65AC7904
Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic 65AC7904
CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 1W, 2512; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6804
Product Name Chip Res, Thick Film, 15K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 15000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details