Panasonic Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic ERJ-S1TD14R0U

Description
CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 14R, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 14 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it has a voltage rating of 200V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 14R, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 14 ohms with a tolerance of ±0.5%. The power rating is 1 watt, and it has a voltage rating of 200V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic - 66AC2981 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic
66AC2981
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic 66AC2981
CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic - 66AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic
66AC9504
Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic 66AC9504
CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 1W, 2512; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2981
Product Name Chip Res, Thick Film, 14R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 14 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details