Panasonic Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic ERJ-S1TD1403U

Description
CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 140K, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 140 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it has a voltage rating of 200V. This resistor is RoHS compliant and suitable for both reflow and flow soldering processes. The construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions. Its dimensions conform to the 2512 package size, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 140K, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 140 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it has a voltage rating of 200V. This resistor is RoHS compliant and suitable for both reflow and flow soldering processes. The construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions. Its dimensions conform to the 2512 package size, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic - 66AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic
66AC9507
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic 66AC9507
CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic - 67AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic
67AC2091
Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic 67AC2091
CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 1W, 2512; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9507
Product Name Chip Res, Thick Film, 140K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 140000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers