Panasonic Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic ERJ-S1TD1001U

Description
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic - 67AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
67AC0860
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic 67AC0860
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic - 66AC8026 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
66AC8026
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic 66AC8026
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0860
Product Name Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details