Panasonic Chip Resistor - Surface Mount ERJ-S1T0R00U

Description
RES SMD 0 OHM JUMPER 1W 2512
Datasheet
Description
RES SMD 0 OHM JUMPER 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1T0R00U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1T0R00U
Chip Resistor - Surface Mount ERJ-S1T0R00U
RES SMD 0 OHM JUMPER 1W 2512

RES SMD 0 OHM JUMPER 1W 2512

Supplier's Site Datasheet
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic - 51W1180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic
51W1180
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic 51W1180
RES, JUMPER, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:ERJS1T Series; Product Length:6.4mm; Product Width:3.2mm RoHS Compliant: Yes

RES, JUMPER, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:ERJS1T Series; Product Length:6.4mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic - 57AK1616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic
57AK1616
Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic 57AK1616
RES, JUMPER, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:ERJS1T Series; Product Length:6.4mm; Product Width:3.2mm RoHS Compliant: Yes

RES, JUMPER, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:ERJS1T Series; Product Length:6.4mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S1T0R00U 51W1180
Product Name Chip Resistor - Surface Mount Res, Jumper, 1W, Thick Film, 2512; Resistor Case / Package Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 0.0 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details